Capital Lighting, Inc. 2581BG Sconces-Single Candle 331932

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.38 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bellagio Weight: 4 Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.38 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bellagio Weight: 4 Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
2581BG Sconces-Single Candle - 331932 - Capital Lighting, Inc.
Columbus, OH, USA
2581BG Sconces-Single Candle
331932
2581BG Sconces-Single Candle 331932
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.38 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bellagio Weight: 4 Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.38
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bellagio
Weight: 4
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331932
Product Name 2581BG Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details