Capital Lighting, Inc. 2650AC Mini Pendants-Rod 331927

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 61.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 61.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2650AC Mini Pendants-Rod - 331927 - Capital Lighting, Inc.
Columbus, OH, USA
2650AC Mini Pendants-Rod
331927
2650AC Mini Pendants-Rod 331927
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 61.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 61.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331927
Product Name 2650AC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details