Capital Lighting, Inc. 2653SV Bathroom Fixtures-Three Lights 331923

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Bathroom Lights Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Bathroom Lights Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
2653SV Bathroom Fixtures-Three Lights - 331923 - Capital Lighting, Inc.
Columbus, OH, USA
2653SV Bathroom Fixtures-Three Lights
331923
2653SV Bathroom Fixtures-Three Lights 331923
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Bathroom Lights Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 13.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Silver
Product Name: Three Light Bathroom Lights
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331923
Product Name 2653SV Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details