Capital Lighting, Inc. 2598AC Pendants-Glass Down 331913

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 15 Product Name: Three Light Foyer Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 15 Product Name: Three Light Foyer Lantern

Suppliers

Company
Product
Description
Supplier Links
2598AC Pendants-Glass Down - 331913 - Capital Lighting, Inc.
Columbus, OH, USA
2598AC Pendants-Glass Down
331913
2598AC Pendants-Glass Down 331913
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 15 Product Name: Three Light Foyer Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Copper
Weight: 15
Product Name: Three Light Foyer Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331913
Product Name 2598AC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details