Capital Lighting, Inc. 2599SB Mid. Chandeliers-Glass Up 331911

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Sienna Bronze Weight: 27 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Sienna Bronze Weight: 27 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2599SB Mid. Chandeliers-Glass Up - 331911 - Capital Lighting, Inc.
Columbus, OH, USA
2599SB Mid. Chandeliers-Glass Up
331911
2599SB Mid. Chandeliers-Glass Up 331911
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Sienna Bronze Weight: 27 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Sienna Bronze
Weight: 27
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331911
Product Name 2599SB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details