Capital Lighting, Inc. 4845FE/G3879 Pendants-Bowl Style 331797

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Feldspar Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Feldspar Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
4845FE/G3879 Pendants-Bowl Style - 331797 - Capital Lighting, Inc.
Columbus, OH, USA
4845FE/G3879 Pendants-Bowl Style
331797
4845FE/G3879 Pendants-Bowl Style 331797
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Feldspar Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Feldspar
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331797
Product Name 4845FE/G3879 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details