Capital Lighting, Inc. 5108VI Mid. Chandeliers-Candle 331790

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Iron Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Iron Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5108VI Mid. Chandeliers-Candle - 331790 - Capital Lighting, Inc.
Columbus, OH, USA
5108VI Mid. Chandeliers-Candle
331790
5108VI Mid. Chandeliers-Candle 331790
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Iron Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Vintage Iron
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331790
Product Name 5108VI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details