Capital Lighting, Inc. 5418AC Lamps-Table Lamps 331747

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.40 Length 32.40 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Copper Product Name: Two Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.40 Length 32.40 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Copper Product Name: Two Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
5418AC Lamps-Table Lamps - 331747 - Capital Lighting, Inc.
Columbus, OH, USA
5418AC Lamps-Table Lamps
331747
5418AC Lamps-Table Lamps 331747
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.40 Length 32.40 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Copper Product Name: Two Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.40
Length 32.40
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Copper
Product Name: Two Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331747
Product Name 5418AC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details