Capital Lighting, Inc. E94849-10PC Island/Pool Table-3 Light Bar 331581

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057857 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057857 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94849-10PC Island/Pool Table-3 Light Bar - 331581 - Capital Lighting, Inc.
Columbus, OH, USA
E94849-10PC Island/Pool Table-3 Light Bar
331581
E94849-10PC Island/Pool Table-3 Light Bar 331581
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057857 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Length 6.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 845094057857
Category: Linear Pendant
Glass: Clear/White
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331581
Product Name E94849-10PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details