Capital Lighting, Inc. E22616-91PC Pendants-Other 331574

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: LED Qty: 60 Wattage: 0.5 Finish: Polished Chrome Weight: 22 Product Name: LED Pendant UPC: 845094054979 Category: Single Pendant Glass: Bubble Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: LED Qty: 60 Wattage: 0.5 Finish: Polished Chrome Weight: 22 Product Name: LED Pendant UPC: 845094054979 Category: Single Pendant Glass: Bubble Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22616-91PC Pendants-Other - 331574 - Capital Lighting, Inc.
Columbus, OH, USA
E22616-91PC Pendants-Other
331574
E22616-91PC Pendants-Other 331574
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: LED Qty: 60 Wattage: 0.5 Finish: Polished Chrome Weight: 22 Product Name: LED Pendant UPC: 845094054979 Category: Single Pendant Glass: Bubble Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: LED
Qty: 60
Wattage: 0.5
Finish: Polished Chrome
Weight: 22
Product Name: LED Pendant
UPC: 845094054979
Category: Single Pendant
Glass: Bubble
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331574
Product Name E22616-91PC Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details