Capital Lighting, Inc. E94548-142PC Mini Pendants-Cable 331520

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057451 Category: Mini Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057451 Category: Mini Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94548-142PC Mini Pendants-Cable - 331520 - Capital Lighting, Inc.
Columbus, OH, USA
E94548-142PC Mini Pendants-Cable
331520
E94548-142PC Mini Pendants-Cable 331520
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057451 Category: Mini Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 845094057451
Category: Mini Pendant
Glass: Graduating Smoke
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331520
Product Name E94548-142PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details