Capital Lighting, Inc. E93748-140PC Mini Pendants-4+Light Cluster 331519

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: T4 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Pendant UPC: 845094055907 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: T4 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Pendant UPC: 845094055907 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93748-140PC Mini Pendants-4+Light Cluster - 331519 - Capital Lighting, Inc.
Columbus, OH, USA
E93748-140PC Mini Pendants-4+Light Cluster
331519
E93748-140PC Mini Pendants-4+Light Cluster 331519
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: T4 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Pendant UPC: 845094055907 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Bulb
Type: T4
Qty: 7
Wattage: 50
Finish: Polished Chrome
Product Name: Seven Light Pendant
UPC: 845094055907
Category: Multi-Light Pendant
Glass: Graduating Blue
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331519
Product Name E93748-140PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details