Capital Lighting, Inc. E93949-146PC Island/Pool Table-4 Light + 331500

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 10 Wattage: 50 Finish: Polished Chrome Product Name: Ten Light Pendant UPC: 845094057147 Category: Linear Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 10 Wattage: 50 Finish: Polished Chrome Product Name: Ten Light Pendant UPC: 845094057147 Category: Linear Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93949-146PC Island/Pool Table-4 Light + - 331500 - Capital Lighting, Inc.
Columbus, OH, USA
E93949-146PC Island/Pool Table-4 Light +
331500
E93949-146PC Island/Pool Table-4 Light + 331500
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 10 Wattage: 50 Finish: Polished Chrome Product Name: Ten Light Pendant UPC: 845094057147 Category: Linear Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.00
Length 8.00
Bulb
Type: T4
Qty: 10
Wattage: 50
Finish: Polished Chrome
Product Name: Ten Light Pendant
UPC: 845094057147
Category: Linear Pendant
Glass: Clear/Mirror
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331500
Product Name E93949-146PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details