Capital Lighting, Inc. 190266864 Bathroom Fixtures-Two Lights 330997

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.50 Extension: 5.25 Bulb Type: Fluorescent Qty: 2 Wattage: 24 Finish: Textured Silver Product Name: 2-Light Wall Lamp UPC: 742546203681
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.50 Extension: 5.25 Bulb Type: Fluorescent Qty: 2 Wattage: 24 Finish: Textured Silver Product Name: 2-Light Wall Lamp UPC: 742546203681

Suppliers

Company
Product
Description
Supplier Links
190266864 Bathroom Fixtures-Two Lights - 330997 - Capital Lighting, Inc.
Columbus, OH, USA
190266864 Bathroom Fixtures-Two Lights
330997
190266864 Bathroom Fixtures-Two Lights 330997
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.50 Extension: 5.25 Bulb Type: Fluorescent Qty: 2 Wattage: 24 Finish: Textured Silver Product Name: 2-Light Wall Lamp UPC: 742546203681

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 5.50
Extension: 5.25
Bulb
Type: Fluorescent
Qty: 2
Wattage: 24
Finish: Textured Silver
Product Name: 2-Light Wall Lamp
UPC: 742546203681

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330997
Product Name 190266864 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details