Capital Lighting, Inc. F543770E1NV Sconces-Single Glass 330909

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089889
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089889

Suppliers

Company
Product
Description
Supplier Links
F543770E1NV Sconces-Single Glass - 330909 - Capital Lighting, Inc.
Columbus, OH, USA
F543770E1NV Sconces-Single Glass
330909
F543770E1NV Sconces-Single Glass 330909
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089889

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 14.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Merlot Bronze
Product Name: 1-Light Bath
UPC: 742546089889

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330909
Product Name F543770E1NV Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details