Capital Lighting, Inc. GPLED19-527 Lamps-Desk/Piano Lamps 330746

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black & Satin Nickel Weight: 5 Product Name: Piano Lamp UPC: 753174057034 Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black & Satin Nickel Weight: 5 Product Name: Piano Lamp UPC: 753174057034 Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPLED19-527 Lamps-Desk/Piano Lamps - 330746 - Capital Lighting, Inc.
Columbus, OH, USA
GPLED19-527 Lamps-Desk/Piano Lamps
330746
GPLED19-527 Lamps-Desk/Piano Lamps 330746
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black & Satin Nickel Weight: 5 Product Name: Piano Lamp UPC: 753174057034 Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.00
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Black & Satin Nickel
Weight: 5
Product Name: Piano Lamp
UPC: 753174057034
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330746
Product Name GPLED19-527 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details