Capital Lighting, Inc. GS200-BG Lamps-Table Lamps 330742

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Gloss Product Name: One Light Accent Lamp Category: Accent Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Gloss Product Name: One Light Accent Lamp Category: Accent Lamp

Suppliers

Company
Product
Description
Supplier Links
GS200-BG Lamps-Table Lamps - 330742 - Capital Lighting, Inc.
Columbus, OH, USA
GS200-BG Lamps-Table Lamps
330742
GS200-BG Lamps-Table Lamps 330742
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Gloss Product Name: One Light Accent Lamp Category: Accent Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Blue Gloss
Product Name: One Light Accent Lamp
Category: Accent Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330742
Product Name GS200-BG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details