Capital Lighting, Inc. L850-SN Lamps-Table Lamps 330732

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Bulb Type: 3 Way Medium Qty: 10 Wattage: 150 Finish: Satin Nickel Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Bulb Type: 3 Way Medium Qty: 10 Wattage: 150 Finish: Satin Nickel Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
L850-SN Lamps-Table Lamps - 330732 - Capital Lighting, Inc.
Columbus, OH, USA
L850-SN Lamps-Table Lamps
330732
L850-SN Lamps-Table Lamps 330732
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Bulb Type: 3 Way Medium Qty: 10 Wattage: 150 Finish: Satin Nickel Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.75
Bulb
Type: 3 Way Medium
Qty: 10
Wattage: 150
Finish: Satin Nickel
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330732
Product Name L850-SN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details