Capital Lighting, Inc. 87-151-26 Lamps-Table Lamps 330403

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-151-26 Lamps-Table Lamps - 330403 - Capital Lighting, Inc.
Columbus, OH, USA
87-151-26 Lamps-Table Lamps
330403
87-151-26 Lamps-Table Lamps 330403
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Mercure
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330403
Product Name 87-151-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details