Capital Lighting, Inc. LS-21419 Lamps-Table Lamps 318980

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal and Crystal Product Name: Table Lamp UPC: 088675443711
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal and Crystal Product Name: Table Lamp UPC: 088675443711

Suppliers

Company
Product
Description
Supplier Links
LS-21419 Lamps-Table Lamps - 318980 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21419 Lamps-Table Lamps
318980
LS-21419 Lamps-Table Lamps 318980
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal and Crystal Product Name: Table Lamp UPC: 088675443711

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 34.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gun Metal and Crystal
Product Name: Table Lamp
UPC: 088675443711

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318980
Product Name LS-21419 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details