Capital Lighting, Inc. LS-19035 Mini Pendants-Cable 318949

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 48.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Pendant UPC: 088675453130 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 48.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Pendant UPC: 088675453130 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19035 Mini Pendants-Cable - 318949 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19035 Mini Pendants-Cable
318949
LS-19035 Mini Pendants-Cable 318949
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 48.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Pendant UPC: 088675453130 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 48.50
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Chrome
Product Name: One Light Pendant
UPC: 088675453130
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318949
Product Name LS-19035 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details