Capital Lighting, Inc. LS-19490AQUA Mini Pendants-Cable 318947

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452348 Glass: Aqua
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452348 Glass: Aqua

Suppliers

Company
Product
Description
Supplier Links
LS-19490AQUA Mini Pendants-Cable - 318947 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19490AQUA Mini Pendants-Cable
318947
LS-19490AQUA Mini Pendants-Cable 318947
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452348 Glass: Aqua

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 74.25
Bulb
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 088675452348
Glass: Aqua

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318947
Product Name LS-19490AQUA Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details