Capital Lighting, Inc. LS-19991WHT Mini Pendants-Cable 318936

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447702 Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447702 Glass: White

Suppliers

Company
Product
Description
Supplier Links
LS-19991WHT Mini Pendants-Cable - 318936 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19991WHT Mini Pendants-Cable
318936
LS-19991WHT Mini Pendants-Cable 318936
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447702 Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 73.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675447702
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318936
Product Name LS-19991WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details