PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 25.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Weight: 11.8
Product Name: One Light Table Lamp
UPC: 088675448310
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318757 |
| Product Name | LS-21741 Lamps-Table Lamps |
| Application | Residential |