Capital Lighting, Inc. LS-21511BLK Lamps-Table Lamps 318740

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Qty: 1 Wattage: 7 Finish: Black Product Name: Table Lamp UPC: 088675445500
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Qty: 1 Wattage: 7 Finish: Black Product Name: Table Lamp UPC: 088675445500

Suppliers

Company
Product
Description
Supplier Links
LS-21511BLK Lamps-Table Lamps - 318740 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21511BLK Lamps-Table Lamps
318740
LS-21511BLK Lamps-Table Lamps 318740
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Qty: 1 Wattage: 7 Finish: Black Product Name: Table Lamp UPC: 088675445500

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Bulb
Qty: 1
Wattage: 7
Finish: Black
Product Name: Table Lamp
UPC: 088675445500

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318740
Product Name LS-21511BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details