Capital Lighting, Inc. LS-21717PS Lamps-Desk/Piano Lamps 318727

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: LED Qty: 42 Wattage: 1 Finish: Polished Steel Weight: 7.8 Product Name: 42 Light LED Desk Lamp UPC: 088675448037
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: LED Qty: 42 Wattage: 1 Finish: Polished Steel Weight: 7.8 Product Name: 42 Light LED Desk Lamp UPC: 088675448037

Suppliers

Company
Product
Description
Supplier Links
LS-21717PS Lamps-Desk/Piano Lamps - 318727 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21717PS Lamps-Desk/Piano Lamps
318727
LS-21717PS Lamps-Desk/Piano Lamps 318727
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.25 Bulb Type: LED Qty: 42 Wattage: 1 Finish: Polished Steel Weight: 7.8 Product Name: 42 Light LED Desk Lamp UPC: 088675448037

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.25
Bulb
Type: LED
Qty: 42
Wattage: 1
Finish: Polished Steel
Weight: 7.8
Product Name: 42 Light LED Desk Lamp
UPC: 088675448037

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318727
Product Name LS-21717PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details