Capital Lighting, Inc. LSF-21242 Lamps-Table Lamps 318685

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 16.8 Product Name: One Light Table Lamp UPC: 088675449256
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 16.8 Product Name: One Light Table Lamp UPC: 088675449256

Suppliers

Company
Product
Description
Supplier Links
LSF-21242 Lamps-Table Lamps - 318685 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21242 Lamps-Table Lamps
318685
LSF-21242 Lamps-Table Lamps 318685
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 16.8 Product Name: One Light Table Lamp UPC: 088675449256

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Weight: 16.8
Product Name: One Light Table Lamp
UPC: 088675449256

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318685
Product Name LSF-21242 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details