Capital Lighting, Inc. LS-81716C Lamps-Floor Lamps 318644

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 17 Product Name: One Light Floor Lamp UPC: 088675448006
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 17 Product Name: One Light Floor Lamp UPC: 088675448006

Suppliers

Company
Product
Description
Supplier Links
LS-81716C Lamps-Floor Lamps - 318644 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81716C Lamps-Floor Lamps
318644
LS-81716C Lamps-Floor Lamps 318644
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 17 Product Name: One Light Floor Lamp UPC: 088675448006

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 60.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Weight: 17
Product Name: One Light Floor Lamp
UPC: 088675448006

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318644
Product Name LS-81716C Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details