Capital Lighting, Inc. LS-8588MULTI Lamps-Floor Lamps 318631

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 65.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Weight: 19 Product Name: Five Light Floor Lamp UPC: 088675421719 Glass: Multi
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 65.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Weight: 19 Product Name: Five Light Floor Lamp UPC: 088675421719 Glass: Multi

Suppliers

Company
Product
Description
Supplier Links
LS-8588MULTI Lamps-Floor Lamps - 318631 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8588MULTI Lamps-Floor Lamps
318631
LS-8588MULTI Lamps-Floor Lamps 318631
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 65.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Weight: 19 Product Name: Five Light Floor Lamp UPC: 088675421719 Glass: Multi

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 65.00
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Weight: 19
Product Name: Five Light Floor Lamp
UPC: 088675421719
Glass: Multi

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318631
Product Name LS-8588MULTI Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details