Capital Lighting, Inc. LSF-112WHT Lamps-Desk/Piano Lamps 318607

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Metal Clip-On Lamp UPC: 088675451310
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Metal Clip-On Lamp UPC: 088675451310

Suppliers

Company
Product
Description
Supplier Links
LSF-112WHT Lamps-Desk/Piano Lamps - 318607 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-112WHT Lamps-Desk/Piano Lamps
318607
LSF-112WHT Lamps-Desk/Piano Lamps 318607
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Metal Clip-On Lamp UPC: 088675451310

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Metal Clip-On Lamp
UPC: 088675451310

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318607
Product Name LSF-112WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details