Capital Lighting, Inc. LSF-150BLK Lamps-Desk/Piano Lamps 318605

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 42.00 Bulb Type: T-8 Qty: 2 Wattage: 15 Finish: Black Weight: 8 Product Name: Two Light Functional Clamp On Swing Arm Lamp UPC: 088675150015
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 42.00 Bulb Type: T-8 Qty: 2 Wattage: 15 Finish: Black Weight: 8 Product Name: Two Light Functional Clamp On Swing Arm Lamp UPC: 088675150015

Suppliers

Company
Product
Description
Supplier Links
LSF-150BLK Lamps-Desk/Piano Lamps - 318605 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-150BLK Lamps-Desk/Piano Lamps
318605
LSF-150BLK Lamps-Desk/Piano Lamps 318605
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 42.00 Bulb Type: T-8 Qty: 2 Wattage: 15 Finish: Black Weight: 8 Product Name: Two Light Functional Clamp On Swing Arm Lamp UPC: 088675150015

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 42.00
Bulb
Type: T-8
Qty: 2
Wattage: 15
Finish: Black
Weight: 8
Product Name: Two Light Functional Clamp On Swing Arm Lamp
UPC: 088675150015

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318605
Product Name LSF-150BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details