Capital Lighting, Inc. LSF-113BLK Lamps-Accent Lamps 318604

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Pin-Up Lite UPC: 088675448730
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Pin-Up Lite UPC: 088675448730

Suppliers

Company
Product
Description
Supplier Links
LSF-113BLK Lamps-Accent Lamps - 318604 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-113BLK Lamps-Accent Lamps
318604
LSF-113BLK Lamps-Accent Lamps 318604
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Pin-Up Lite UPC: 088675448730

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 7.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Pin-Up Lite
UPC: 088675448730

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318604
Product Name LSF-113BLK Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details