Capital Lighting, Inc. LS-22159 Lamps-Table Lamps 318489

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 13 Finish: Chrome/Painted Glass Product Name: Table Lamp UPC: 088675455677 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 13 Finish: Chrome/Painted Glass Product Name: Table Lamp UPC: 088675455677 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LS-22159 Lamps-Table Lamps - 318489 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22159 Lamps-Table Lamps
318489
LS-22159 Lamps-Table Lamps 318489
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 13 Finish: Chrome/Painted Glass Product Name: Table Lamp UPC: 088675455677 Category: Table Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Wattage: 13
Finish: Chrome/Painted Glass
Product Name: Table Lamp
UPC: 088675455677
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318489
Product Name LS-22159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details