Capital Lighting, Inc. LS-21881 Lamps-Table Lamps 318461

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Dark Gold Body w/ Etched Detail Product Name: One Light Table Lamp UPC: 088675451426
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Dark Gold Body w/ Etched Detail Product Name: One Light Table Lamp UPC: 088675451426

Suppliers

Company
Product
Description
Supplier Links
LS-21881 Lamps-Table Lamps - 318461 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21881 Lamps-Table Lamps
318461
LS-21881 Lamps-Table Lamps 318461
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Dark Gold Body w/ Etched Detail Product Name: One Light Table Lamp UPC: 088675451426

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Brushed Dark Gold Body w/ Etched Detail
Product Name: One Light Table Lamp
UPC: 088675451426

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318461
Product Name LS-21881 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details