Capital Lighting, Inc. LSF-21873 Lamps-Table Lamps 318341

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Shimmering Silver/Black Product Name: One Light Table Lamp UPC: 088675451440
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Shimmering Silver/Black Product Name: One Light Table Lamp UPC: 088675451440

Suppliers

Company
Product
Description
Supplier Links
LSF-21873 Lamps-Table Lamps - 318341 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21873 Lamps-Table Lamps
318341
LSF-21873 Lamps-Table Lamps 318341
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Shimmering Silver/Black Product Name: One Light Table Lamp UPC: 088675451440

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Shimmering Silver/Black
Product Name: One Light Table Lamp
UPC: 088675451440

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318341
Product Name LSF-21873 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details