Capital Lighting, Inc. LSF-82116MULTI Lamps-Floor Lamps 318305

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 5 Wattage: 11 Finish: Polished Steel Product Name: Five Light Floor Lamp UPC: 088675454984
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 5 Wattage: 11 Finish: Polished Steel Product Name: Five Light Floor Lamp UPC: 088675454984

Suppliers

Company
Product
Description
Supplier Links
LSF-82116MULTI Lamps-Floor Lamps - 318305 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-82116MULTI Lamps-Floor Lamps
318305
LSF-82116MULTI Lamps-Floor Lamps 318305
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 5 Wattage: 11 Finish: Polished Steel Product Name: Five Light Floor Lamp UPC: 088675454984

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 5
Wattage: 11
Finish: Polished Steel
Product Name: Five Light Floor Lamp
UPC: 088675454984

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318305
Product Name LSF-82116MULTI Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details