Capital Lighting, Inc. EL-10070 Pendants-Glass Down 315815

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 39.50 Bulb Type: GU-10 Qty: 7 Wattage: 50 Finish: Chrome Product Name: Seven Light Pendant UPC: 088675900726 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 39.50 Bulb Type: GU-10 Qty: 7 Wattage: 50 Finish: Chrome Product Name: Seven Light Pendant UPC: 088675900726 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
EL-10070 Pendants-Glass Down - 315815 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10070 Pendants-Glass Down
315815
EL-10070 Pendants-Glass Down 315815
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 39.50 Bulb Type: GU-10 Qty: 7 Wattage: 50 Finish: Chrome Product Name: Seven Light Pendant UPC: 088675900726 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 39.50
Bulb
Type: GU-10
Qty: 7
Wattage: 50
Finish: Chrome
Product Name: Seven Light Pendant
UPC: 088675900726
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315815
Product Name EL-10070 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details