Capital Lighting, Inc. EL-50086 Flush Mounts-Bowl Style 315800

Description
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 24 Wattage: 20 Finish: Chrome Product Name: 24 Light Flush Mount UPC: 088675900689 Category: Flush Mount
Description
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 24 Wattage: 20 Finish: Chrome Product Name: 24 Light Flush Mount UPC: 088675900689 Category: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
EL-50086 Flush Mounts-Bowl Style - 315800 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50086 Flush Mounts-Bowl Style
315800
EL-50086 Flush Mounts-Bowl Style 315800
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 24 Wattage: 20 Finish: Chrome Product Name: 24 Light Flush Mount UPC: 088675900689 Category: Flush Mount

PRODUCT DETAILS / SPECS
Bulb
Type: JC
Qty: 24
Wattage: 20
Finish: Chrome
Product Name: 24 Light Flush Mount
UPC: 088675900689
Category: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315800
Product Name EL-50086 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details