Capital Lighting, Inc. CF41255 Lamps-Table Lamps 315559

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495925 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495925 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41255 Lamps-Table Lamps - 315559 - Capital Lighting, Inc.
Columbus, OH, USA
CF41255 Lamps-Table Lamps
315559
CF41255 Lamps-Table Lamps 315559
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495925 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675495925
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315559
Product Name CF41255 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details