Capital Lighting, Inc. 7385-02-32 Sconces-Double Candle 315545

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Two Light Wall Bracket UPC: 093185040664 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Two Light Wall Bracket UPC: 093185040664 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7385-02-32 Sconces-Double Candle - 315545 - Capital Lighting, Inc.
Columbus, OH, USA
7385-02-32 Sconces-Double Candle
315545
7385-02-32 Sconces-Double Candle 315545
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Two Light Wall Bracket UPC: 093185040664 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 14
Product Name: Two Light Wall Bracket
UPC: 093185040664
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315545
Product Name 7385-02-32 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details