Capital Lighting, Inc. 7040-04-05 Mid. Chandeliers-Candle 315541

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 21.25 Product Name: Four Light Pendant Category: Bowl Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 21.25 Product Name: Four Light Pendant Category: Bowl Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7040-04-05 Mid. Chandeliers-Candle - 315541 - Capital Lighting, Inc.
Columbus, OH, USA
7040-04-05 Mid. Chandeliers-Candle
315541
7040-04-05 Mid. Chandeliers-Candle 315541
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 21.25 Product Name: Four Light Pendant Category: Bowl Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 21.25
Product Name: Four Light Pendant
Category: Bowl Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315541
Product Name 7040-04-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details