Capital Lighting, Inc. C61190 Lamps-Floor Lamps 315514

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495284 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495284 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61190 Lamps-Floor Lamps - 315514 - Capital Lighting, Inc.
Columbus, OH, USA
C61190 Lamps-Floor Lamps
315514
C61190 Lamps-Floor Lamps 315514
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495284 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Antique Bronze
Product Name: One Light Floor Lamp
UPC: 088675495284
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315514
Product Name C61190 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details