Capital Lighting, Inc. CF41079 Lamps-Table Lamps 315502

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495437 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495437 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41079 Lamps-Table Lamps - 315502 - Capital Lighting, Inc.
Columbus, OH, USA
CF41079 Lamps-Table Lamps
315502
CF41079 Lamps-Table Lamps 315502
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495437 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675495437
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315502
Product Name CF41079 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details