Capital Lighting, Inc. 5097-03-55 Bathroom Fixtures-Three Lights 315284

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 20.5 Product Name: Three Light Bath Bracket UPC: 093185045300 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 20.5 Product Name: Three Light Bath Bracket UPC: 093185045300 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5097-03-55 Bathroom Fixtures-Three Lights - 315284 - Capital Lighting, Inc.
Columbus, OH, USA
5097-03-55 Bathroom Fixtures-Three Lights
315284
5097-03-55 Bathroom Fixtures-Three Lights 315284
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 20.5 Product Name: Three Light Bath Bracket UPC: 093185045300 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 20.5
Product Name: Three Light Bath Bracket
UPC: 093185045300
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315284
Product Name 5097-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details