Capital Lighting, Inc. 2569-01-32 Mini Pendants-Rod 315260

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 093185044594 Category: Mini Pendants Glass: Square Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 093185044594 Category: Mini Pendants Glass: Square Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2569-01-32 Mini Pendants-Rod - 315260 - Capital Lighting, Inc.
Columbus, OH, USA
2569-01-32 Mini Pendants-Rod
315260
2569-01-32 Mini Pendants-Rod 315260
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 093185044594 Category: Mini Pendants Glass: Square Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 19.50
Length 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 093185044594
Category: Mini Pendants
Glass: Square Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315260
Product Name 2569-01-32 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details