Capital Lighting, Inc. 2477-04-41 Pendants-Bowl Style 315246

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Weight: 43 Product Name: Four Light Bowl Pendant UPC: 093185035493 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: NO Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Weight: 43 Product Name: Four Light Bowl Pendant UPC: 093185035493 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: NO Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2477-04-41 Pendants-Bowl Style - 315246 - Capital Lighting, Inc.
Columbus, OH, USA
2477-04-41 Pendants-Bowl Style
315246
2477-04-41 Pendants-Bowl Style 315246
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Weight: 43 Product Name: Four Light Bowl Pendant UPC: 093185035493 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: NO Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 43.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Weight: 43
Product Name: Four Light Bowl Pendant
UPC: 093185035493
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: NO
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315246
Product Name 2477-04-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details