Capital Lighting, Inc. 2570-02-55 Semi-Flush Mts.-Drum Shade 315237

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2570-02-55 Semi-Flush Mts.-Drum Shade - 315237 - Capital Lighting, Inc.
Columbus, OH, USA
2570-02-55 Semi-Flush Mts.-Drum Shade
315237
2570-02-55 Semi-Flush Mts.-Drum Shade 315237
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.50
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 14
Product Name: Two Light Semi Flush Mount
Category: Semi Flush Mounts
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315237
Product Name 2570-02-55 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details