Capital Lighting, Inc. 2570-06-55 Mid. Chandeliers-Drum Shades 315232

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 26 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 26 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2570-06-55 Mid. Chandeliers-Drum Shades - 315232 - Capital Lighting, Inc.
Columbus, OH, USA
2570-06-55 Mid. Chandeliers-Drum Shades
315232
2570-06-55 Mid. Chandeliers-Drum Shades 315232
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 26 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 17.50
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Brushed Nickel
Weight: 26
Product Name: Six Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315232
Product Name 2570-06-55 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details