Capital Lighting, Inc. 5086-03-05 Bathroom Fixtures-Three Lights 315226

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 21 Product Name: Three Light Bath Bracket UPC: 093185045003 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 21 Product Name: Three Light Bath Bracket UPC: 093185045003 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5086-03-05 Bathroom Fixtures-Three Lights - 315226 - Capital Lighting, Inc.
Columbus, OH, USA
5086-03-05 Bathroom Fixtures-Three Lights
315226
5086-03-05 Bathroom Fixtures-Three Lights 315226
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 21 Product Name: Three Light Bath Bracket UPC: 093185045003 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 21
Product Name: Three Light Bath Bracket
UPC: 093185045003
Category: Bath & Vanity
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315226
Product Name 5086-03-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details