Capital Lighting, Inc. 5086-04-05 Bathroom Fixtures-Four Lights 315221

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 28 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 28 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5086-04-05 Bathroom Fixtures-Four Lights - 315221 - Capital Lighting, Inc.
Columbus, OH, USA
5086-04-05 Bathroom Fixtures-Four Lights
315221
5086-04-05 Bathroom Fixtures-Four Lights 315221
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 28 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 28
Product Name: Four Light Bath Bracket
Category: Bath & Vanity
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315221
Product Name 5086-04-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details